NationSkander California Corporation S6808-2RS Bearing 40x52x7 Si3N4 Ceramic Kit11861

Description
S6808-2RS sealed, radial, deep groove ball bearing, S6808-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6808-2RS bearing is sealed and self lubricated, the S6808-2RS inner diameter is 40mm, the S6808-2RS outer diameter is 52mm and the S6808-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6808-2RS bearings are lubricated with grease. Item: S6808-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 52mm x 7mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 52mm Width/Height/thickne ss: 7mm Size: 40 x 52 x 7 mm Equal: 6808-2RS1 &-68082RZ Quantity: One Bearing
Description
S6808-2RS sealed, radial, deep groove ball bearing, S6808-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6808-2RS bearing is sealed and self lubricated, the S6808-2RS inner diameter is 40mm, the S6808-2RS outer diameter is 52mm and the S6808-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6808-2RS bearings are lubricated with grease. Item: S6808-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 52mm x 7mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 52mm Width/Height/thickne ss: 7mm Size: 40 x 52 x 7 mm Equal: 6808-2RS1 &-68082RZ Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S6808-2RS Bearing 40x52x7 Si3N4 Ceramic - Kit11861 - NationSkander California Corporation
Anaheim, CA, USA
S6808-2RS Bearing 40x52x7 Si3N4 Ceramic
Kit11861
S6808-2RS Bearing 40x52x7 Si3N4 Ceramic Kit11861
S6808-2RS sealed, radial, deep groove ball bearing, S6808-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6808-2RS bearing is sealed and self lubricated, the S6808-2RS inner diameter is 40mm, the S6808-2RS outer diameter is 52mm and the S6808-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6808-2RS bearings are lubricated with grease. Item: S6808-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 40mm x 52mm x 7mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 52mm Width/Height/thickne ss: 7mm Size: 40 x 52 x 7 mm Equal: 6808-2RS1 &-68082RZ Quantity: One Bearing

S6808-2RS sealed, radial, deep groove ball bearing, S6808-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6808-2RS bearing is sealed and self lubricated, the S6808-2RS inner diameter is 40mm, the S6808-2RS outer diameter is 52mm and the S6808-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6808-2RS bearings are lubricated with grease.

  • Item: S6808-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Radial Clearance: C3
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 40mm x 52mm x 7mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 7mm
  • Size: 40 x 52 x 7 mm
  • Equal: 6808-2RS1 &-68082RZ
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11861
Product Name S6808-2RS Bearing 40x52x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details