NationSkander California Corporation SAPP206-20 FYH Bearing 1 1/4 Kit11806

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-20 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-20 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-20 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP206-20 FYH Bearing 1 1/4 - Kit11806 - NationSkander California Corporation
Anaheim, CA, USA
SAPP206-20 FYH Bearing 1 1/4
Kit11806
SAPP206-20 FYH Bearing 1 1/4 Kit11806
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-20 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-20 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP206-20 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 3/8"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SA206-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11806
Product Name SAPP206-20 FYH Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details