NationSkander California Corporation SAPP206-18 FYH Bearing 1 1/8 Kit11804

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-18 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-18 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-18 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-18 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP206-18 FYH Bearing 1 1/8 - Kit11804 - NationSkander California Corporation
Anaheim, CA, USA
SAPP206-18 FYH Bearing 1 1/8
Kit11804
SAPP206-18 FYH Bearing 1 1/8 Kit11804
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-18 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-18 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP206-18 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 3/8"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SA206-18
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11804
Product Name SAPP206-18 FYH Bearing 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details