NationSkander California Corporation SAPP202-10 FYH Bearing 5/8 Kit11799

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP202-10 FYH Bearing 5/8 - Kit11799 - NationSkander California Corporation
Anaheim, CA, USA
SAPP202-10 FYH Bearing 5/8
Kit11799
SAPP202-10 FYH Bearing 5/8 Kit11799
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP202-10 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SA202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11799
Product Name SAPP202-10 FYH Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

0.3125 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2210E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - MB - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 1.44 to 3.5 inch (36.51 to 88.9 mm)
Housing Cast Iron
View Details