NationSkander California Corporation SAPP201-8 FYH Bearing 1/2 Kit11798

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201-8 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201-8 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201-8 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP201-8 FYH Bearing 1/2 - Kit11798 - NationSkander California Corporation
Anaheim, CA, USA
SAPP201-8 FYH Bearing 1/2
Kit11798
SAPP201-8 FYH Bearing 1/2 Kit11798
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201-8 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201-8 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP201-8 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SA201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11798
Product Name SAPP201-8 FYH Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details