NationSkander California Corporation SAPP206 FYH Bearing 30mm Steel pillow type Kit11797

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP206 FYH Bearing 30mm Steel pillow type - Kit11797 - NationSkander California Corporation
Anaheim, CA, USA
SAPP206 FYH Bearing 30mm Steel pillow type
Kit11797
SAPP206 FYH Bearing 30mm Steel pillow type Kit11797
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP206 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: M10
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SA206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11797
Product Name SAPP206 FYH Bearing 30mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details