NationSkander California Corporation SAPP206 FYH Bearing 30mm Steel pillow type Kit11797

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP206 FYH Bearing 30mm Steel pillow type - Kit11797 - NationSkander California Corporation
Anaheim, CA, USA
SAPP206 FYH Bearing 30mm Steel pillow type
Kit11797
SAPP206 FYH Bearing 30mm Steel pillow type Kit11797
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP206 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: M10
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SA206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11797
Product Name SAPP206 FYH Bearing 30mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Mounted Pillow Blocks - PPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.5 inch (6.35 to 38.1 mm)
Housing Cast Iron
View Details