NationSkander California Corporation SAPP205 FYH Bearing 25mm Steel pillow type Kit11796

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP205 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SA205 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP205 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SA205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP205 FYH Bearing 25mm Steel pillow type - Kit11796 - NationSkander California Corporation
Anaheim, CA, USA
SAPP205 FYH Bearing 25mm Steel pillow type
Kit11796
SAPP205 FYH Bearing 25mm Steel pillow type Kit11796
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP205 Bearing Type: Steel plate pillow units Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SA205 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP205 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: M10
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: SA205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11796
Product Name SAPP205 FYH Bearing 25mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details