NationSkander California Corporation SAPP203 FYH Bearing 17mm Steel pillow type Kit11794

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP203 Bearing Type: Steel plate pillow units Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA203 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP203 Bearing Type: Steel plate pillow units Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP203 FYH Bearing 17mm Steel pillow type - Kit11794 - NationSkander California Corporation
Anaheim, CA, USA
SAPP203 FYH Bearing 17mm Steel pillow type
Kit11794
SAPP203 FYH Bearing 17mm Steel pillow type Kit11794
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP203 Bearing Type: Steel plate pillow units Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA203 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP203 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: M8
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SA203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11794
Product Name SAPP203 FYH Bearing 17mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Square Type Bearing Block Series - Model BB16 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 4.5 inch (114 mm)
View Details