NationSkander California Corporation SAPP201 FYH Bearing 12mm Steel pillow type Kit11792

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201 Bearing Type: Steel plate pillow Bearing Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201 Bearing Type: Steel plate pillow Bearing Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP201 FYH Bearing 12mm Steel pillow type - Kit11792 - NationSkander California Corporation
Anaheim, CA, USA
SAPP201 FYH Bearing 12mm Steel pillow type
Kit11792
SAPP201 FYH Bearing 12mm Steel pillow type Kit11792
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP201 Bearing Type: Steel plate pillow Bearing Bolt Size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA201 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP201 Bearing
  • Type: Steel plate pillow Bearing
  • Bolt Size: M8
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SA201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11792
Product Name SAPP201 FYH Bearing 12mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details