NationSkander California Corporation UCPH209 FYH Bearing 45mm Pillow Block Kit11636

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH209 FYH Bearing 45mm Pillow Block - Kit11636 - NationSkander California Corporation
Anaheim, CA, USA
UCPH209 FYH Bearing 45mm Pillow Block
Kit11636
UCPH209 FYH Bearing 45mm Pillow Block Kit11636
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH209 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: M14
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11636
Product Name UCPH209 FYH Bearing 45mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details