NationSkander California Corporation UCPH203 FYH Bearing 17mm Pillow Block Kit11630

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH203 Bearing Type: high centerheight pillow unit Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH203 Bearing Type: high centerheight pillow unit Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH203 FYH Bearing 17mm Pillow Block - Kit11630 - NationSkander California Corporation
Anaheim, CA, USA
UCPH203 FYH Bearing 17mm Pillow Block
Kit11630
UCPH203 FYH Bearing 17mm Pillow Block Kit11630
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH203 Bearing Type: high centerheight pillow unit Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH203 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11630
Product Name UCPH203 FYH Bearing 17mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details