NationSkander California Corporation UCPH208-24 FYH Bearing 1 1/2 Kit11620

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH208-24 FYH Bearing 1 1/2 - Kit11620 - NationSkander California Corporation
Anaheim, CA, USA
UCPH208-24 FYH Bearing 1 1/2
Kit11620
UCPH208-24 FYH Bearing 1 1/2 Kit11620
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH208-24 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11620
Product Name UCPH208-24 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details