NationSkander California Corporation UCPH208-24 FYH Bearing 1 1/2 Kit11620

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH208-24 FYH Bearing 1 1/2 - Kit11620 - NationSkander California Corporation
Anaheim, CA, USA
UCPH208-24 FYH Bearing 1 1/2
Kit11620
UCPH208-24 FYH Bearing 1 1/2 Kit11620
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208-24 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208-24 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH208-24 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11620
Product Name UCPH208-24 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
7/8 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details