NationSkander California Corporation UCPH207-22 FYH Bearing 1 3/8 Kit11618

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-22 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-22 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-22 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-22 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH207-22 FYH Bearing 1 3/8 - Kit11618 - NationSkander California Corporation
Anaheim, CA, USA
UCPH207-22 FYH Bearing 1 3/8
Kit11618
UCPH207-22 FYH Bearing 1 3/8 Kit11618
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-22 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-22 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH207-22 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-22
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11618
Product Name UCPH207-22 FYH Bearing 1 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details