NationSkander California Corporation UCPH207-20 FYH Bearing 1 1/4 Kit11616

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH207-20 FYH Bearing 1 1/4 - Kit11616 - NationSkander California Corporation
Anaheim, CA, USA
UCPH207-20 FYH Bearing 1 1/4
Kit11616
UCPH207-20 FYH Bearing 1 1/4 Kit11616
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH207-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH207-20 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11616
Product Name UCPH207-20 FYH Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - L (Low backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details