NationSkander California Corporation UCPH206-20 FYH Bearing 1 1/4 Kit11615

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH206-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-20 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH206-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH206-20 FYH Bearing 1 1/4 - Kit11615 - NationSkander California Corporation
Anaheim, CA, USA
UCPH206-20 FYH Bearing 1 1/4
Kit11615
UCPH206-20 FYH Bearing 1 1/4 Kit11615
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH206-20 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-20 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH206-20 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: UC206-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11615
Product Name UCPH206-20 FYH Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details