NationSkander California Corporation FYH UCFCX14 70mm Round Flanged Bearing Kit11503

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX14 70mm Round Flanged Bearing - Kit11503 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX14 70mm Round Flanged Bearing
Kit11503
FYH UCFCX14 70mm Round Flanged Bearing Kit11503
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX14 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bolt Size: M16
  • Bearing No: UCX14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11503
Product Name FYH UCFCX14 70mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details