NationSkander California Corporation FYH UCFCX13 65mm Round Flanged Bearing Kit11501

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX13 65mm Round Flanged Bearing - Kit11501 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX13 65mm Round Flanged Bearing
Kit11501
FYH UCFCX13 65mm Round Flanged Bearing Kit11501
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX13 Bearing Type: Round Flanged Bearing Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bolt Size: M14 Bearing No: UCX13 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX13 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 62.2 KN
  • Basic Load (Cor): 44.1 KN
  • Bolt Size: M14
  • Bearing No: UCX13
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11501
Product Name FYH UCFCX13 65mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details