NationSkander California Corporation FYH UCFCX12 60mm Round Flanged Bearing Kit11499

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M14 Bearing No: UCX12 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M14 Bearing No: UCX12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX12 60mm Round Flanged Bearing - Kit11499 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX12 60mm Round Flanged Bearing
Kit11499
FYH UCFCX12 60mm Round Flanged Bearing Kit11499
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M14 Bearing No: UCX12 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX12 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 57.2 KN
  • Basic Load (Cor): 40.1 KN
  • Bolt Size: M14
  • Bearing No: UCX12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11499
Product Name FYH UCFCX12 60mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details