NationSkander California Corporation FYH UCFC212 60mm Round Flanged Bearing Kit11498

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC212 60mm Round Flanged Bearing - Kit11498 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC212 60mm Round Flanged Bearing
Kit11498
FYH UCFC212 60mm Round Flanged Bearing Kit11498
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC212 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bolt Size: M16
  • Bearing No: UC212
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11498
Product Name FYH UCFC212 60mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2612601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details