NationSkander California Corporation FYH UCFCX11 55mm Round Flanged Bearing Kit11497

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX11 55mm Round Flanged Bearing - Kit11497 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX11 55mm Round Flanged Bearing
Kit11497
FYH UCFCX11 55mm Round Flanged Bearing Kit11497
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX11 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bolt Size: M14
  • Bearing No: UCX11
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11497
Product Name FYH UCFCX11 55mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details