NationSkander California Corporation FYH UCFC211 55mm Round Flanged Bearing Kit11496

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC211 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M16 Bearing No: UC211 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC211 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M16 Bearing No: UC211 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC211 55mm Round Flanged Bearing - Kit11496 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC211 55mm Round Flanged Bearing
Kit11496
FYH UCFC211 55mm Round Flanged Bearing Kit11496
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC211 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M16 Bearing No: UC211 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC211 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bolt Size: M16
  • Bearing No: UC211
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11496
Product Name FYH UCFC211 55mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details