NationSkander California Corporation FYH UCFCX10 50mm Round Flanged Bearing Kit11495

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX10 50mm Round Flanged Bearing - Kit11495 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX10 50mm Round Flanged Bearing
Kit11495
FYH UCFCX10 50mm Round Flanged Bearing Kit11495
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX10 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bolt Size: M12
  • Bearing No: UCX10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11495
Product Name FYH UCFCX10 50mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details