NationSkander California Corporation FYH UCFC208 40mm Round Flanged Bearing Kit11490

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC208 40mm Round Flanged Bearing - Kit11490 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC208 40mm Round Flanged Bearing
Kit11490
FYH UCFC208 40mm Round Flanged Bearing Kit11490
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC208 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bolt Size: M12
  • Bearing No: UC208
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11490
Product Name FYH UCFC208 40mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details