NationSkander California Corporation FYH UCFCX20-63 3 15/16 Kit11478

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX20-63 3 15/16 - Kit11478 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX20-63 3 15/16
Kit11478
FYH UCFCX20-63 3 15/16 Kit11478
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX20-63 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 133 KN
  • Basic Load (Cor): 105 KN
  • Bolt Size: 3/4"
  • Bearing No: UCX20-63
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11478
Product Name FYH UCFCX20-63 3 15/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details