NationSkander California Corporation FYH UCFC217-52 3 1/4 Kit11475

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC217-52 Bearing Type: Round Flanged Bearing Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bolt Size: 3/4" Bearing No: UC217-52 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC217-52 Bearing Type: Round Flanged Bearing Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bolt Size: 3/4" Bearing No: UC217-52 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC217-52 3 1/4 - Kit11475 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC217-52 3 1/4
Kit11475
FYH UCFC217-52 3 1/4 Kit11475
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC217-52 Bearing Type: Round Flanged Bearing Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bolt Size: 3/4" Bearing No: UC217-52 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC217-52 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 84 KN
  • Basic Load (Cor): 61.9 KN
  • Bolt Size: 3/4"
  • Bearing No: UC217-52
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11475
Product Name FYH UCFC217-52 3 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details