NationSkander California Corporation FYH UCFCX15-48 3 Kit11474

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX15-48 3 - Kit11474 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX15-48 3
Kit11474
FYH UCFCX15-48 3 Kit11474
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX15-48 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 72.7 KN
  • Basic Load (Cor): 53 KN
  • Bolt Size: 5/8"
  • Bearing No: UCX15-48
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11474
Product Name FYH UCFCX15-48 3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details