NationSkander California Corporation FYH Bearing UCP313 65mm Pillow Block Kit11382

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 90mm L = 340mm A = 90mm J = 260mm N = 25mm N1 = 38mm H1 = 32mm H2 = 176mm L1= 110mm B1 = (B1)mm S = 30mm Bolt Size = M20 Unit no. = UCP313 Bearing = UC313 Basic Load kN (Cr)= 92.7 Basic Load kN (Cor)= 59.9
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 90mm L = 340mm A = 90mm J = 260mm N = 25mm N1 = 38mm H1 = 32mm H2 = 176mm L1= 110mm B1 = (B1)mm S = 30mm Bolt Size = M20 Unit no. = UCP313 Bearing = UC313 Basic Load kN (Cr)= 92.7 Basic Load kN (Cor)= 59.9

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP313 65mm Pillow Block - Kit11382 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP313 65mm Pillow Block
Kit11382
FYH Bearing UCP313 65mm Pillow Block Kit11382
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 90mm L = 340mm A = 90mm J = 260mm N = 25mm N1 = 38mm H1 = 32mm H2 = 176mm L1= 110mm B1 = (B1)mm S = 30mm Bolt Size = M20 Unit no. = UCP313 Bearing = UC313 Basic Load kN (Cr)= 92.7 Basic Load kN (Cor)= 59.9

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 65mm
  • H = 90mm
  • L = 340mm
  • A = 90mm
  • J = 260mm
  • N = 25mm
  • N1 = 38mm
  • H1 = 32mm
  • H2 = 176mm
  • L1= 110mm
  • B1 = (B1)mm
  • S = 30mm
  • Bolt Size = M20
  • Unit no. = UCP313
  • Bearing = UC313
  • Basic Load kN (Cr)= 92.7
  • Basic Load kN (Cor)= 59.9
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11382
Product Name FYH Bearing UCP313 65mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details