NationSkander California Corporation FYH Bearing UCP213 65mm Pillow Block Kit11380

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 76.2mm L = 265mm A = 70mm J = 203mm N = 25mm N1 = 30mm H1 = 25mm H2 = 150mm L1= 78mm B1 = (B1)mm S = 25.4mm Bolt Size = M20 Unit no. = UCP213 Bearing = UC213 Basic Load kN (Cr)= 57.2 Basic Load kN (Cor)= 40.1
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 76.2mm L = 265mm A = 70mm J = 203mm N = 25mm N1 = 30mm H1 = 25mm H2 = 150mm L1= 78mm B1 = (B1)mm S = 25.4mm Bolt Size = M20 Unit no. = UCP213 Bearing = UC213 Basic Load kN (Cr)= 57.2 Basic Load kN (Cor)= 40.1

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP213 65mm Pillow Block - Kit11380 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP213 65mm Pillow Block
Kit11380
FYH Bearing UCP213 65mm Pillow Block Kit11380
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 65mm H = 76.2mm L = 265mm A = 70mm J = 203mm N = 25mm N1 = 30mm H1 = 25mm H2 = 150mm L1= 78mm B1 = (B1)mm S = 25.4mm Bolt Size = M20 Unit no. = UCP213 Bearing = UC213 Basic Load kN (Cr)= 57.2 Basic Load kN (Cor)= 40.1

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 65mm
  • H = 76.2mm
  • L = 265mm
  • A = 70mm
  • J = 203mm
  • N = 25mm
  • N1 = 30mm
  • H1 = 25mm
  • H2 = 150mm
  • L1= 78mm
  • B1 = (B1)mm
  • S = 25.4mm
  • Bolt Size = M20
  • Unit no. = UCP213
  • Bearing = UC213
  • Basic Load kN (Cr)= 57.2
  • Basic Load kN (Cor)= 40.1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11380
Product Name FYH Bearing UCP213 65mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
1 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21135 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
View Details
2 suppliers