NationSkander California Corporation FYH Bearing UCP312 60mm Pillow Block Kit11379

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 85mm L = 330mm A = 85mm J = 250mm N = 25mm N1 = 38mm H1 = 29mm H2 = 167mm L1= 103mm B1 = (B1)mm S = 26mm Bolt Size = M20 Unit no. = UCP312 Bearing = UC312 Basic Load kN (Cr)= 81.9 Basic Load kN (Cor)= 52.2
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 85mm L = 330mm A = 85mm J = 250mm N = 25mm N1 = 38mm H1 = 29mm H2 = 167mm L1= 103mm B1 = (B1)mm S = 26mm Bolt Size = M20 Unit no. = UCP312 Bearing = UC312 Basic Load kN (Cr)= 81.9 Basic Load kN (Cor)= 52.2

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP312 60mm Pillow Block - Kit11379 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP312 60mm Pillow Block
Kit11379
FYH Bearing UCP312 60mm Pillow Block Kit11379
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 85mm L = 330mm A = 85mm J = 250mm N = 25mm N1 = 38mm H1 = 29mm H2 = 167mm L1= 103mm B1 = (B1)mm S = 26mm Bolt Size = M20 Unit no. = UCP312 Bearing = UC312 Basic Load kN (Cr)= 81.9 Basic Load kN (Cor)= 52.2

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 60mm
  • H = 85mm
  • L = 330mm
  • A = 85mm
  • J = 250mm
  • N = 25mm
  • N1 = 38mm
  • H1 = 29mm
  • H2 = 167mm
  • L1= 103mm
  • B1 = (B1)mm
  • S = 26mm
  • Bolt Size = M20
  • Unit no. = UCP312
  • Bearing = UC312
  • Basic Load kN (Cr)= 81.9
  • Basic Load kN (Cor)= 52.2
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11379
Product Name FYH Bearing UCP312 60mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details