NationSkander California Corporation FYH Bearing UCP212 60mm Pillow Block Kit11377

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP212 60mm Pillow Block - Kit11377 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP212 60mm Pillow Block
Kit11377
FYH Bearing UCP212 60mm Pillow Block Kit11377
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 60mm
  • H = 69.8mm
  • L = 241mm
  • A = 70mm
  • J = 184mm
  • N = 20mm
  • N1 = 25mm
  • H1 = 22mm
  • H2 = 138mm
  • L1= 76mm
  • B1 = (B1)mm
  • S = 25.4mm
  • Bolt Size = M16
  • Unit no. = UCP212
  • Bearing = UC212
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11377
Product Name FYH Bearing UCP212 60mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 2346894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details