NationSkander California Corporation FYH Bearing UCP212 60mm Pillow Block Kit11377

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP212 60mm Pillow Block - Kit11377 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP212 60mm Pillow Block
Kit11377
FYH Bearing UCP212 60mm Pillow Block Kit11377
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 60mm H = 69.8mm L = 241mm A = 70mm J = 184mm N = 20mm N1 = 25mm H1 = 22mm H2 = 138mm L1= 76mm B1 = (B1)mm S = 25.4mm Bolt Size = M16 Unit no. = UCP212 Bearing = UC212 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 60mm
  • H = 69.8mm
  • L = 241mm
  • A = 70mm
  • J = 184mm
  • N = 20mm
  • N1 = 25mm
  • H1 = 22mm
  • H2 = 138mm
  • L1= 76mm
  • B1 = (B1)mm
  • S = 25.4mm
  • Bolt Size = M16
  • Unit no. = UCP212
  • Bearing = UC212
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11377
Product Name FYH Bearing UCP212 60mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details