NationSkander California Corporation FYH Bearing UCPX11 55mm Pillow Block Kit11375

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX11 Bearing Type: Mounted Ball Bearing Bolt Size: M20 Bearing No: UCX011 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX11 Bearing Type: Mounted Ball Bearing Bolt Size: M20 Bearing No: UCX011 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX11 55mm Pillow Block - Kit11375 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX11 55mm Pillow Block
Kit11375
FYH Bearing UCPX11 55mm Pillow Block Kit11375
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX11 Bearing Type: Mounted Ball Bearing Bolt Size: M20 Bearing No: UCX011 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX11 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: M20
  • Bearing No: UCX011
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11375
Product Name FYH Bearing UCPX11 55mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details