NationSkander California Corporation FYH Bearing UCP211 55mm Pillow Block Kit11374

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 55mm H = 63.5mm L = 219mm A = 60mm J = 171mm N = 20mm N1 = 22mm H1 = 19mm H2 = 125mm L1= 70mm B1 = (B1)mm S = 22.2mm Bolt Size = M16 Unit no. = UCP211 Bearing = UC211 Basic Load kN (Cr)= 43.4 Basic Load kN (Cor)= 29.4
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 55mm H = 63.5mm L = 219mm A = 60mm J = 171mm N = 20mm N1 = 22mm H1 = 19mm H2 = 125mm L1= 70mm B1 = (B1)mm S = 22.2mm Bolt Size = M16 Unit no. = UCP211 Bearing = UC211 Basic Load kN (Cr)= 43.4 Basic Load kN (Cor)= 29.4

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP211 55mm Pillow Block - Kit11374 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP211 55mm Pillow Block
Kit11374
FYH Bearing UCP211 55mm Pillow Block Kit11374
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 55mm H = 63.5mm L = 219mm A = 60mm J = 171mm N = 20mm N1 = 22mm H1 = 19mm H2 = 125mm L1= 70mm B1 = (B1)mm S = 22.2mm Bolt Size = M16 Unit no. = UCP211 Bearing = UC211 Basic Load kN (Cr)= 43.4 Basic Load kN (Cor)= 29.4

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 55mm
  • H = 63.5mm
  • L = 219mm
  • A = 60mm
  • J = 171mm
  • N = 20mm
  • N1 = 22mm
  • H1 = 19mm
  • H2 = 125mm
  • L1= 70mm
  • B1 = (B1)mm
  • S = 22.2mm
  • Bolt Size = M16
  • Unit no. = UCP211
  • Bearing = UC211
  • Basic Load kN (Cr)= 43.4
  • Basic Load kN (Cor)= 29.4
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11374
Product Name FYH Bearing UCP211 55mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details