NationSkander California Corporation FYH Bearing UCP309 45mm Pillow Block Kit11370

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 67mm L = 245mm A = 67mm J = 190mm N = 20mm N1 = 30mm H1 = 21mm H2 = 132mm L1= 75mm B1 = (B1)mm S = 22mm Bolt Size = M16 Unit no. = UCP309 Bearing = UC309 Basic Load kN (Cr)= 48.9 Basic Load kN (Cor)= 29.5
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 67mm L = 245mm A = 67mm J = 190mm N = 20mm N1 = 30mm H1 = 21mm H2 = 132mm L1= 75mm B1 = (B1)mm S = 22mm Bolt Size = M16 Unit no. = UCP309 Bearing = UC309 Basic Load kN (Cr)= 48.9 Basic Load kN (Cor)= 29.5

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP309 45mm Pillow Block - Kit11370 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP309 45mm Pillow Block
Kit11370
FYH Bearing UCP309 45mm Pillow Block Kit11370
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 67mm L = 245mm A = 67mm J = 190mm N = 20mm N1 = 30mm H1 = 21mm H2 = 132mm L1= 75mm B1 = (B1)mm S = 22mm Bolt Size = M16 Unit no. = UCP309 Bearing = UC309 Basic Load kN (Cr)= 48.9 Basic Load kN (Cor)= 29.5

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 45mm
  • H = 67mm
  • L = 245mm
  • A = 67mm
  • J = 190mm
  • N = 20mm
  • N1 = 30mm
  • H1 = 21mm
  • H2 = 132mm
  • L1= 75mm
  • B1 = (B1)mm
  • S = 22mm
  • Bolt Size = M16
  • Unit no. = UCP309
  • Bearing = UC309
  • Basic Load kN (Cr)= 48.9
  • Basic Load kN (Cor)= 29.5
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11370
Product Name FYH Bearing UCP309 45mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details