NationSkander California Corporation FYH Bearing UCP209 45mm Pillow Block Kit11368

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP209 45mm Pillow Block - Kit11368 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP209 45mm Pillow Block
Kit11368
FYH Bearing UCP209 45mm Pillow Block Kit11368
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 45mm
  • H = 54mm
  • L = 190mm
  • A = 54mm
  • J = 146mm
  • N = 17mm
  • N1 = 21mm
  • H1 = 17mm
  • H2 = 106mm
  • L1= 60mm
  • B1 = (B1)mm
  • S = 19mm
  • Bolt Size = M14
  • Unit no. = UCP209
  • Bearing = UC209
  • Basic Load kN (Cr)= 34.1
  • Basic Load kN (Cor)= 21.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11368
Product Name FYH Bearing UCP209 45mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details