NationSkander California Corporation FYH Bearing UCP308 40mm Pillow Block Kit11367

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP308 40mm Pillow Block - Kit11367 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP308 40mm Pillow Block
Kit11367
FYH Bearing UCP308 40mm Pillow Block Kit11367
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 40mm
  • H = 60mm
  • L = 220mm
  • A = 60mm
  • J = 170mm
  • N = 17mm
  • N1 = 27mm
  • H1 = 19mm
  • H2 = 118mm
  • L1= 65mm
  • B1 = (B1)mm
  • S = 19mm
  • Bolt Size = M14
  • Unit no. = UCP308
  • Bearing = UC308
  • Basic Load kN (Cr)= 40.7
  • Basic Load kN (Cor)= 24
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11367
Product Name FYH Bearing UCP308 40mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Pillow Block/Bearing Housing - 128991352 - Radwell International
Specs
Bearing Type Spherical Roller
View Details