NationSkander California Corporation FYH Bearing UCP308 40mm Pillow Block Kit11367

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP308 40mm Pillow Block - Kit11367 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP308 40mm Pillow Block
Kit11367
FYH Bearing UCP308 40mm Pillow Block Kit11367
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 40mm H = 60mm L = 220mm A = 60mm J = 170mm N = 17mm N1 = 27mm H1 = 19mm H2 = 118mm L1= 65mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP308 Bearing = UC308 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 40mm
  • H = 60mm
  • L = 220mm
  • A = 60mm
  • J = 170mm
  • N = 17mm
  • N1 = 27mm
  • H1 = 19mm
  • H2 = 118mm
  • L1= 65mm
  • B1 = (B1)mm
  • S = 19mm
  • Bolt Size = M14
  • Unit no. = UCP308
  • Bearing = UC308
  • Basic Load kN (Cr)= 40.7
  • Basic Load kN (Cor)= 24
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11367
Product Name FYH Bearing UCP308 40mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details