NationSkander California Corporation FYH Bearing UCPX08 40mm Pillow Block Kit11366

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08 Bearing Type: Mounted Ball Bearing Bolt Size: M16 Bearing No: UCX08 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08 Bearing Type: Mounted Ball Bearing Bolt Size: M16 Bearing No: UCX08 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX08 40mm Pillow Block - Kit11366 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX08 40mm Pillow Block
Kit11366
FYH Bearing UCPX08 40mm Pillow Block Kit11366
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08 Bearing Type: Mounted Ball Bearing Bolt Size: M16 Bearing No: UCX08 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX08 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: M16
  • Bearing No: UCX08
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11366
Product Name FYH Bearing UCPX08 40mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1-15/16 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details