NationSkander California Corporation FYH Bearing UCP207 35mm Pillow Block Kit11362

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 35mm H = 47.6mm L = 167mm A = 48mm J = 127mm N = 17mm N1 = 21mm H1 = 16mm H2 = 93mm L1= 51mm B1 = (B1)mm S = 17.5mm Bolt Size = M14 Unit no. = UCP207 Bearing = UC207 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 35mm H = 47.6mm L = 167mm A = 48mm J = 127mm N = 17mm N1 = 21mm H1 = 16mm H2 = 93mm L1= 51mm B1 = (B1)mm S = 17.5mm Bolt Size = M14 Unit no. = UCP207 Bearing = UC207 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP207 35mm Pillow Block - Kit11362 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP207 35mm Pillow Block
Kit11362
FYH Bearing UCP207 35mm Pillow Block Kit11362
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 35mm H = 47.6mm L = 167mm A = 48mm J = 127mm N = 17mm N1 = 21mm H1 = 16mm H2 = 93mm L1= 51mm B1 = (B1)mm S = 17.5mm Bolt Size = M14 Unit no. = UCP207 Bearing = UC207 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 35mm
  • H = 47.6mm
  • L = 167mm
  • A = 48mm
  • J = 127mm
  • N = 17mm
  • N1 = 21mm
  • H1 = 16mm
  • H2 = 93mm
  • L1= 51mm
  • B1 = (B1)mm
  • S = 17.5mm
  • Bolt Size = M14
  • Unit no. = UCP207
  • Bearing = UC207
  • Basic Load kN (Cr)= 25.7
  • Basic Load kN (Cor)= 15.4
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11362
Product Name FYH Bearing UCP207 35mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details