NationSkander California Corporation FYH Bearing UCP306 30mm Pillow Block Kit11361

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 50mm L = 180mm A = 50mm J = 140mm N = 17mm N1 = 20mm H1 = 17mm H2 = 95mm L1= 53mm B1 = (B1)mm S = 17mm Bolt Size = M14 Unit no. = UCP306 Bearing = UC306 Basic Load kN (Cr)= 26.7 Basic Load kN (Cor)= 15
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 50mm L = 180mm A = 50mm J = 140mm N = 17mm N1 = 20mm H1 = 17mm H2 = 95mm L1= 53mm B1 = (B1)mm S = 17mm Bolt Size = M14 Unit no. = UCP306 Bearing = UC306 Basic Load kN (Cr)= 26.7 Basic Load kN (Cor)= 15

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP306 30mm Pillow Block - Kit11361 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP306 30mm Pillow Block
Kit11361
FYH Bearing UCP306 30mm Pillow Block Kit11361
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 50mm L = 180mm A = 50mm J = 140mm N = 17mm N1 = 20mm H1 = 17mm H2 = 95mm L1= 53mm B1 = (B1)mm S = 17mm Bolt Size = M14 Unit no. = UCP306 Bearing = UC306 Basic Load kN (Cr)= 26.7 Basic Load kN (Cor)= 15

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 30mm
  • H = 50mm
  • L = 180mm
  • A = 50mm
  • J = 140mm
  • N = 17mm
  • N1 = 20mm
  • H1 = 17mm
  • H2 = 95mm
  • L1= 53mm
  • B1 = (B1)mm
  • S = 17mm
  • Bolt Size = M14
  • Unit no. = UCP306
  • Bearing = UC306
  • Basic Load kN (Cr)= 26.7
  • Basic Load kN (Cor)= 15
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11361
Product Name FYH Bearing UCP306 30mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2058759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details