NationSkander California Corporation FYH Bearing UCPX06 30mm Pillow Block Kit11360

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX06 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX06 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX06 30mm Pillow Block - Kit11360 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX06 30mm Pillow Block
Kit11360
FYH Bearing UCPX06 30mm Pillow Block Kit11360
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX06 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX06 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: M14
  • Bearing No: UCX06
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11360
Product Name FYH Bearing UCPX06 30mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details