NationSkander California Corporation FYH Bearing UCP202 15mm Pillow Block Kit11353

Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP202 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC202 Quantity: One Bearing
Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP202 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC202 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP202 15mm Pillow Block - Kit11353 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP202 15mm Pillow Block
Kit11353
FYH Bearing UCP202 15mm Pillow Block Kit11353
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP202 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC202 Quantity: One Bearing

This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space

  • Item: UCP202 Bearing
  • Type: Tapped-base pillow units
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 9.65 KN
  • Bearing No: UC202
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11353
Product Name FYH Bearing UCP202 15mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-206-1-1/8 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Plastic
View Details
2 suppliers