NationSkander California Corporation FYH Bearing UCP201 12mm Pillow Block Kit11352

Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP201 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC201 Quantity: One Bearing
Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP201 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC201 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP201 12mm Pillow Block - Kit11352 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP201 12mm Pillow Block
Kit11352
FYH Bearing UCP201 12mm Pillow Block Kit11352
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCP201 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 9.65 KN Bearing No: UC201 Quantity: One Bearing

This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space

  • Item: UCP201 Bearing
  • Type: Tapped-base pillow units
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 9.65 KN
  • Bearing No: UC201
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11352
Product Name FYH Bearing UCP201 12mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details