NationSkander California Corporation FYH Bearing UCPX10-32 2 Kit11321

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX10-32 2 - Kit11321 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX10-32 2
Kit11321
FYH Bearing UCPX10-32 2 Kit11321
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX10-32 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UCX10-32
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11321
Product Name FYH Bearing UCPX10-32 2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details