NationSkander California Corporation FYH Bearing UCPX10-32 2 Kit11321

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX10-32 2 - Kit11321 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX10-32 2
Kit11321
FYH Bearing UCPX10-32 2 Kit11321
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-32 Bearing Type: Mounted Ball Bearing Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UCX10-32 Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX10-32 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UCX10-32
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11321
Product Name FYH Bearing UCPX10-32 2
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details