NationSkander California Corporation FYH Bearing UCPX10-31 1 15/16 Kit11320

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-31 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 15/16" inch Bolt Size: 5/8" Bearing No: UCX10-31 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-31 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 15/16" inch Bolt Size: 5/8" Bearing No: UCX10-31 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX10-31 1 15/16 - Kit11320 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX10-31 1 15/16
Kit11320
FYH Bearing UCPX10-31 1 15/16 Kit11320
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX10-31 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 15/16" inch Bolt Size: 5/8" Bearing No: UCX10-31 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX10-31 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 15/16" inch
  • Bolt Size: 5/8"
  • Bearing No: UCX10-31
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11320
Product Name FYH Bearing UCPX10-31 1 15/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details