NationSkander California Corporation FYH Bearing UCP210-32 2 Kit11319

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 2" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-32 Bearing = UC210-32 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 2" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-32 Bearing = UC210-32 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP210-32 2 - Kit11319 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP210-32 2
Kit11319
FYH Bearing UCP210-32 2 Kit11319
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 2" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-32 Bearing = UC210-32 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 2"
  • H = 2 1/4"
  • L = 8 1/8"
  • A = 2 3/8"
  • J = 6 1/4"
  • N = 25/32"
  • N1 = 7/8"
  • H1 = 3/4"
  • H2 = 4 7/16"
  • L1= 2 15/32"
  • B = 2.031"
  • S = 0.748"
  • Bolt Size = 5/8"
  • Unit no. = UCP210-32
  • Bearing = UC210-32
  • Basic Load kN (Cr)= 35.1
  • Basic Load kN (Cor)= 23.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11319
Product Name FYH Bearing UCP210-32 2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
1-1/4 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21132 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2 inch (50.8 mm)
View Details
2 suppliers