NationSkander California Corporation FYH Bearing UCP210-31 1 15/16 Kit11318

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 15/16" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-31 Bearing = UC210-31 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 15/16" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-31 Bearing = UC210-31 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP210-31 1 15/16 - Kit11318 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP210-31 1 15/16
Kit11318
FYH Bearing UCP210-31 1 15/16 Kit11318
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 15/16" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-31 Bearing = UC210-31 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 15/16"
  • H = 2 1/4"
  • L = 8 1/8"
  • A = 2 3/8"
  • J = 6 1/4"
  • N = 25/32"
  • N1 = 7/8"
  • H1 = 3/4"
  • H2 = 4 7/16"
  • L1= 2 15/32"
  • B = 2.031"
  • S = 0.748"
  • Bolt Size = 5/8"
  • Unit no. = UCP210-31
  • Bearing = UC210-31
  • Basic Load kN (Cr)= 35.1
  • Basic Load kN (Cor)= 23.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11318
Product Name FYH Bearing UCP210-31 1 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR2AZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1250 inch (3.17 mm)
Rated Speed 56000 rpm
View Details